CeNing Optics Co., Ltd. Right Angle Prisms

Description
Right angle prisms are the most popular of all prisms. Right angle prisms are used to deviate a beam through a 90° angle, when a beam enters normal to right sides, and can also be a retroreflector to deviate a beam through a 180° angle when the beam enters normal to hypotenuse.
Request a Quote Datasheet
Description
Right angle prisms are the most popular of all prisms. Right angle prisms are used to deviate a beam through a 90° angle, when a beam enters normal to right sides, and can also be a retroreflector to deviate a beam through a 180° angle when the beam enters normal to hypotenuse.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Prisms -  - CeNing Optics Co., Ltd.
Fuzhou, China
Right Angle Prisms
Right Angle Prisms
Right angle prisms are the most popular of all prisms. Right angle prisms are used to deviate a beam through a 90° angle, when a beam enters normal to right sides, and can also be a retroreflector to deviate a beam through a 180° angle when the beam enters normal to hypotenuse.

Right angle prisms are the most popular of all prisms. Right angle prisms are used to deviate a beam through a 90° angle, when a beam enters normal to right sides, and can also be a retroreflector to deviate a beam through a 180° angle when the beam enters normal to hypotenuse.

Supplier's Site Datasheet

Technical Specifications

  CeNing Optics Co., Ltd.
Product Category Optical Prisms
Product Name Right Angle Prisms
Prism Type Right Angle
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Wedge
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Anamorphic Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic
Largest Dimension 12 mm (0.4724 inch)
Prism Material SF-11
View Details
Penta Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Penta
Largest Dimension 42.2 mm (1.66 inch)
Prism Material BK7 Glass
View Details
Corner Retroreflector Cube Prisms -  - CeNing Optics Co., Ltd.
Specs
Prism Type Corner Cube Retroreflector
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass
View Details