PR 729 is a Fresnel prism designed to deflect collimated light at a 16° angle with a facet spacing of 0.152 mm. It has a clear aperture of 241.7 x 240.3 mm², a prism length of 241.7 mm, and a standard thickness of 1.8 mm. The prism is manufactured from PMMA with a refractive index of 1.49 and relative dispersion of 58, though other materials are available. Outside dimensions may extend up to 5-20 mm beyond the clear aperture, and custom sizes or trimmings can be requested.
A Fresnel Prism has a linear structure with a constant prism angle. It deflects collimated light with a constant deflection angle.
The designs can be trimmed according to customer requirements (within limits of clear aperture). Optical coatings for increased efficiency are possible.
| ORAFOL Fresnel Optics GmbH | |
|---|---|
| Product Category | Optical Prisms |
| Product Number | PR 729 |
| Product Name | Fresnel Prism |