CeNing Optics Co., Ltd. Rhomboid Prisms

Description
Rhomboid prisms are used to displace a laser beam without changing its direction. The displacement is equal to the length of the prism.
Request a Quote Datasheet
Description
Rhomboid prisms are used to displace a laser beam without changing its direction. The displacement is equal to the length of the prism.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rhomboid Prisms -  - CeNing Optics Co., Ltd.
Fuzhou, China
Rhomboid Prisms
Rhomboid Prisms
Rhomboid prisms are used to displace a laser beam without changing its direction. The displacement is equal to the length of the prism.

Rhomboid prisms are used to displace a laser beam without changing its direction. The displacement is equal to the length of the prism.

Supplier's Site Datasheet

Technical Specifications

  CeNing Optics Co., Ltd.
Product Category Optical Prisms
Product Name Rhomboid Prisms
Prism Type Rhomboid
Largest Dimension 35.4 mm (1.39 inch)
Prism Material BK7 Glass
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Wedge
Largest Dimension 25.4 mm (1 inch)
Prism Material BK7 Glass
View Details
Anamorphic Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Anamorphic
Largest Dimension 12 mm (0.4724 inch)
Prism Material SF-11
View Details
Equilateral Dispersing Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Equilateral
Largest Dimension 50.8 mm (2 inch)
Prism Material SF-11
View Details
Right Angle Prisms -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Prism Type Right Angle
Largest Dimension 50.8 mm (2 inch)
Prism Material BK7 Glass; SF10 Glass; UV Grade Fused Silica
View Details