Newport MKS Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 430-700 nm 05BW40-30AR.14

Description
The 05BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.14 broadband VIS antireflection coating for a 430 to 700 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote
Description
The 05BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.14 broadband VIS antireflection coating for a 430 to 700 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 430-700 nm - 05BW40-30AR.14 - Newport MKS
Irvine, CA, United States
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 430-700 nm
05BW40-30AR.14
Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 430-700 nm 05BW40-30AR.14
The 05BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.14 broadband VIS antireflection coating for a 430 to 700 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

The 05BW40-30AR.14 Laser-Grade Parallel Window is parallel to less than 30 arc sec for minimal transmitted beam deviation. This 1/2 inch (12.7 mm) diameter N-BK7 window is 6 mm thick. It has Newport's AR.14 broadband VIS antireflection coating for a 430 to 700 nm wavelength range. For demanding applications, such as intracavity laser applications, holography, and multiphoton imaging, this window has a λ/20 surface flatness and 10-5 scratch-dig significantly reducing unwanted scatter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 05BW40-30AR.14
Product Name Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, 430-700 nm
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
Window Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Calcium Fluoride, 50.0 mm Dia., 3.0 mm thick, Uncoated - CAW15 - Newport MKS
Specs
Window Material Calcium Fluoride; Vacuum UV Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details
Optical Window, High Power Laser Line, 50 mm Diameter, 1064 nm - 20QW20-1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1064 nm
View Details
Optical Window, Parallel, N-BK7, 25.4 mm, λ/20, 1000-1550nm - 10BW40-30AR.18 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 355 nm - 05QW20-3 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
View Details