World Star Tech Red Laser Modules: LQ-Series Red Laser diode modules LQB-0.4S-635

Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote
Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQB-0.4S-635 is a Class 1 red laser diode module emitting 635 nm light with an output power under 0.4 mW, designed for applications such as measurement, automation, and alignment. It features a collimated elliptical spot of 3 mm, continuous wave operation, and single mode laser structure with divergence under 2 mrad. The module operates on 3 to 5 V DC at less than 40 mA, includes auto power control and protection against ESD and reverse polarity, and is packaged in a brass body measuring 9 mm in diameter and 19 mm in length, with a 380 mm cable. It supports operation from +10°C to +40°C and requires a heat sink for extended use to maintain stability and life expectancy.

Datasheet Summary
Powered by GS/AI

The LQB-0.4S-635 is a Class 1 red laser diode module emitting 635 nm light with an output power under 0.4 mW, designed for applications such as measurement, automation, and alignment. It features a collimated elliptical spot of 3 mm, continuous wave operation, and single mode laser structure with divergence under 2 mrad. The module operates on 3 to 5 V DC at less than 40 mA, includes auto power control and protection against ESD and reverse polarity, and is packaged in a brass body measuring 9 mm in diameter and 19 mm in length, with a 380 mm cable. It supports operation from +10°C to +40°C and requires a heat sink for extended use to maintain stability and life expectancy.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-0.4S-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: LQ-Series Red Laser diode modules
LQB-0.4S-635
Red Laser Modules: LQ-Series Red Laser diode modules LQB-0.4S-635
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment

LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body.

Unique properties include compact body , clean beam, industrial strength and low cost.

If your application requires high beam pointing stability it is recommended to use glass aspherical lens.

Features

  • Auto Power Control
  • Low Power Consumption
  • Reverse Polarity Protected
  • Small Size

Applications

  • Measurement
  • Pointing
  • Sensing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number LQB-0.4S-635
Product Name Red Laser Modules: LQ-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-830 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-0.4S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 670 nm (6700 Å)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-650-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 7 milliwatts
View Details
Ushio Laser Diodes - HL65242DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 660 nm (6600 Å)
View Details