Newport MKS Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm Aperture, FC/PC F-H5-NIR-FC

Description
The F-H5-NIR-FC Collimator is designed specifically for single-mode and polarization maintaining (PM) fiber applications in the 600 to 1000 nm range, which need to generate a clean Gaussian Beam at any distance. It is designed for long distance projection applications such as free space communications and alignment of very large objects. It is also ideal for interferometry, confocal microscopy and applications requiring low wavefront error. The clear aperture is 6 mm and the collimators is offered with a FC/PC receptacle to accept any single-mode or PM fiber. The output is user adjustable to vary the beam for best collimation at the wavelength and the distance of interest. The high precision optics deliver a wavefront error Designed for Singlemode and PM Applications These adjustable collimators are designed specifically for singlemode and polarization maintaining (PM) fiber applications which need to generate a clean Gaussian Beam at any distance. The clear aperture of the F-H10 and F-H5 is 10 mm and 6 mm, respectively, and the collimators are offered with FC or FC/APC receptacles to accept any singlemode or PM fiber. Three Coating Ranges Offer User Large Spectral Range Our broadband coatings are designed to cover wavelengths from 400 to 1700 nm so that users may select the best option for their application. Visible coating ranges are 400-600 or 350-600 nm, NIR coatings cover 600-1000 nm, and IR coatings cover 1000-1700 nm. Compatible Mounts These adjustable fiber optic collimators can be mounted in kinematic V-groove mount or fixed V-block mount. F-H10 products can also be post mounted with fixed position mount. Applications These collimators are designed for long distance projection applications and are ideal for: Free space communications Alignment of very large objects Interferometry Confocal microscopy Applications requiring low wavefront error Numerical Aperture Calculation The numerical aperture of the fiber in use determines the output beam size. Here, an NA of 0.13 is used to measure beam size. To estimate the output beam size for fibers having a different NA, use the following formula: Beam Sizenew = Beam Sizeold x (NAnew / NAold) F-H10 example: = (5.5 mm) x (NAnew / 0.13) = (42.3 mm) x NAnew Since the clear aperture of the F-H10 is 10mm, NA of 0.24 is the largest value that can be used for this collimator without clipping the beam. F-H5 example: = (2.0 mm) x (NAnew / 0.13) = (15.4 mm) x NAnew Since the clear aperture of the F-H5 is 6 mm, NA of 0.39 is the largest value that can be used for this collimator without clipping the beam.
Request a Quote
Description
The F-H5-NIR-FC Collimator is designed specifically for single-mode and polarization maintaining (PM) fiber applications in the 600 to 1000 nm range, which need to generate a clean Gaussian Beam at any distance. It is designed for long distance projection applications such as free space communications and alignment of very large objects. It is also ideal for interferometry, confocal microscopy and applications requiring low wavefront error. The clear aperture is 6 mm and the collimators is offered with a FC/PC receptacle to accept any single-mode or PM fiber. The output is user adjustable to vary the beam for best collimation at the wavelength and the distance of interest. The high precision optics deliver a wavefront error Designed for Singlemode and PM Applications These adjustable collimators are designed specifically for singlemode and polarization maintaining (PM) fiber applications which need to generate a clean Gaussian Beam at any distance. The clear aperture of the F-H10 and F-H5 is 10 mm and 6 mm, respectively, and the collimators are offered with FC or FC/APC receptacles to accept any singlemode or PM fiber. Three Coating Ranges Offer User Large Spectral Range Our broadband coatings are designed to cover wavelengths from 400 to 1700 nm so that users may select the best option for their application. Visible coating ranges are 400-600 or 350-600 nm, NIR coatings cover 600-1000 nm, and IR coatings cover 1000-1700 nm. Compatible Mounts These adjustable fiber optic collimators can be mounted in kinematic V-groove mount or fixed V-block mount. F-H10 products can also be post mounted with fixed position mount. Applications These collimators are designed for long distance projection applications and are ideal for: Free space communications Alignment of very large objects Interferometry Confocal microscopy Applications requiring low wavefront error Numerical Aperture Calculation The numerical aperture of the fiber in use determines the output beam size. Here, an NA of 0.13 is used to measure beam size. To estimate the output beam size for fibers having a different NA, use the following formula: Beam Sizenew = Beam Sizeold x (NAnew / NAold) F-H10 example: = (5.5 mm) x (NAnew / 0.13) = (42.3 mm) x NAnew Since the clear aperture of the F-H10 is 10mm, NA of 0.24 is the largest value that can be used for this collimator without clipping the beam. F-H5 example: = (2.0 mm) x (NAnew / 0.13) = (15.4 mm) x NAnew Since the clear aperture of the F-H5 is 6 mm, NA of 0.39 is the largest value that can be used for this collimator without clipping the beam.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm Aperture, FC/PC - F-H5-NIR-FC - Newport MKS
Irvine, CA, United States
Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm Aperture, FC/PC
F-H5-NIR-FC
Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm Aperture, FC/PC F-H5-NIR-FC
The F-H5-NIR-FC Collimator is designed specifically for single-mode and polarization maintaining (PM) fiber applications in the 600 to 1000 nm range, which need to generate a clean Gaussian Beam at any distance. It is designed for long distance projection applications such as free space communications and alignment of very large objects. It is also ideal for interferometry, confocal microscopy and applications requiring low wavefront error. The clear aperture is 6 mm and the collimators is offered with a FC/PC receptacle to accept any single-mode or PM fiber. The output is user adjustable to vary the beam for best collimation at the wavelength and the distance of interest. The high precision optics deliver a wavefront error Designed for Singlemode and PM Applications These adjustable collimators are designed specifically for singlemode and polarization maintaining (PM) fiber applications which need to generate a clean Gaussian Beam at any distance. The clear aperture of the F-H10 and F-H5 is 10 mm and 6 mm, respectively, and the collimators are offered with FC or FC/APC receptacles to accept any singlemode or PM fiber. Three Coating Ranges Offer User Large Spectral Range Our broadband coatings are designed to cover wavelengths from 400 to 1700 nm so that users may select the best option for their application. Visible coating ranges are 400-600 or 350-600 nm, NIR coatings cover 600-1000 nm, and IR coatings cover 1000-1700 nm. Compatible Mounts These adjustable fiber optic collimators can be mounted in kinematic V-groove mount or fixed V-block mount. F-H10 products can also be post mounted with fixed position mount. Applications These collimators are designed for long distance projection applications and are ideal for: Free space communications Alignment of very large objects Interferometry Confocal microscopy Applications requiring low wavefront error Numerical Aperture Calculation The numerical aperture of the fiber in use determines the output beam size. Here, an NA of 0.13 is used to measure beam size. To estimate the output beam size for fibers having a different NA, use the following formula: Beam Sizenew = Beam Sizeold x (NAnew / NAold) F-H10 example: = (5.5 mm) x (NAnew / 0.13) = (42.3 mm) x NAnew Since the clear aperture of the F-H10 is 10mm, NA of 0.24 is the largest value that can be used for this collimator without clipping the beam. F-H5 example: = (2.0 mm) x (NAnew / 0.13) = (15.4 mm) x NAnew Since the clear aperture of the F-H5 is 6 mm, NA of 0.39 is the largest value that can be used for this collimator without clipping the beam.

The F-H5-NIR-FC Collimator is designed specifically for single-mode and polarization maintaining (PM) fiber applications in the 600 to 1000 nm range, which need to generate a clean Gaussian Beam at any distance. It is designed for long distance projection applications such as free space communications and alignment of very large objects. It is also ideal for interferometry, confocal microscopy and applications requiring low wavefront error. The clear aperture is 6 mm and the collimators is offered with a FC/PC receptacle to accept any single-mode or PM fiber. The output is user adjustable to vary the beam for best collimation at the wavelength and the distance of interest. The high precision optics deliver a wavefront error <λ/10 and a full beam divergence of <1.0 mrad. The F-H5 Series may be conveniently mounted in Newport's MH-2P Mount with A-75-50 adapter.

Designed for Singlemode and PM Applications


These adjustable collimators are designed specifically for singlemode and polarization maintaining (PM) fiber applications which need to generate a clean Gaussian Beam at any distance. The clear aperture of the F-H10 and F-H5 is 10 mm and 6 mm, respectively, and the collimators are offered with FC or FC/APC receptacles to accept any singlemode or PM fiber.


Three Coating Ranges Offer User Large Spectral Range


Our broadband coatings are designed to cover wavelengths from 400 to 1700 nm so that users may select the best option for their application. Visible coating ranges are 400-600 or 350-600 nm, NIR coatings cover 600-1000 nm, and IR coatings cover 1000-1700 nm.


Compatible Mounts

These adjustable fiber optic collimators can be mounted in kinematic V-groove mount or fixed V-block mount. F-H10 products can also be post mounted with fixed position mount.


Applications


These collimators are designed for long distance projection applications and are ideal for:

  • Free space communications
  • Alignment of very large objects
  • Interferometry
  • Confocal microscopy
  • Applications requiring low wavefront error

Numerical Aperture Calculation


The numerical aperture of the fiber in use determines the output beam size. Here, an NA of 0.13 is used to measure beam size. To estimate the output beam size for fibers having a different NA, use the following formula:
Beam Sizenew = Beam Sizeold x (NAnew / NAold)

F-H10 example:
= (5.5 mm) x (NAnew / 0.13)
= (42.3 mm) x NAnew

Since the clear aperture of the F-H10 is 10mm, NA of 0.24 is the largest value that can be used for this collimator without clipping the beam.

F-H5 example:
= (2.0 mm) x (NAnew / 0.13)
= (15.4 mm) x NAnew

Since the clear aperture of the F-H5 is 6 mm, NA of 0.39 is the largest value that can be used for this collimator without clipping the beam.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lens Assemblies
Product Number F-H5-NIR-FC
Product Name Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm Aperture, FC/PC
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, FC, 1310 nm, 2.8 mm beam - F-C5-F3-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5 mm (0.1969 inch)
View Details
Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm aperture, FC/APC - F-H5-NIR-APC - Newport MKS
Specs
Type Collimator
Wavelength 600 to 1000 nm (6000 to 10000 Å)
Aperture 6 mm (0.2362 inch)
View Details
Fiber-optic Collimator, SMA, 1310 nm, 2.8 mm beam - F-C5-S3-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5 mm (0.1969 inch)
View Details
F-O Collimator, SMA, 1310 nm, 2.0 mm beam - F-C5-S2-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5.5 mm (0.2165 inch)
View Details