The ECX-H33BN-48.000 is a surface mount HCMOS crystal oscillator operating at 48.000 MHz with a 3.3V supply, ±50 ppm frequency stability, and an operating temperature range of -20 to +70°C. It is housed in a 3.2 × 2.5 mm ceramic package with gold-plated terminations. The oscillator delivers a 15 pF HCMOS output, with phase jitter of 0.98 ps RMS (12 kHz to 20 MHz), input current of 25 mA, and rise/fall times up to 1500 ps. The output enable/disable times are 200 ns and 50 ns respectively. The device meets ESD sensitivity ratings of up to 3 kV (HBM) and has a moisture sensitivity level of 1.
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
48MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECX-H33BN-48.000 | ECX-H33BN-48.000-ND |
| Product Name | Surface Mount Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Surface Mount | Surface Mount; 6-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 48 MHz |