ECS Inc. International Crystals ECS-18-32-1

Description
1.8432MHz ±30ppm Crystal 32pF 750 Ohms HC-49/U
Request a Quote Datasheet
Description
1.8432MHz ±30ppm Crystal 32pF 750 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ECS-18-32-1-ND - DigiKey
Thief River Falls, MN, United States
1.8432MHz ±30ppm Crystal 32pF 750 Ohms HC-49/U

1.8432MHz ±30ppm Crystal 32pF 750 Ohms HC-49/U

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1154324-ECS-18-32-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1154324-ECS-18-32-1
Crystals, Oscillators, Resonators - Crystals 1154324-ECS-18-32-1
Win Source Part Number: 1154324-ECS-18-32-1 Category: Crystals, Oscillators, Resonators>Crystals Series: HC-49U Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 100 Frequency: 1.8432 MHz ESR (Equivalent Series Resistance): 750 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 32pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0030 Mfr: ECS Inc. Other Names: Q1511741 RoHS Status: RoHS non-compliant

Win Source Part Number: 1154324-ECS-18-32-1
Category: Crystals, Oscillators, Resonators>Crystals
Series: HC-49U
Type: MHz Crystal
Package: Bulk
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 100
Frequency: 1.8432 MHz
ESR (Equivalent Series Resistance): 750 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 32pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.447" L x 0.183" W (11.35mm x 4.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0030
Mfr: ECS Inc.
Other Names: Q1511741
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Crystals ECS-18-32-1
CRYSTAL 1.8432MHZ 32PF TH

CRYSTAL 1.8432MHZ 32PF TH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number ECS-18-32-1-ND 1154324-ECS-18-32-1 ECS-18-32-1
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Through Hole; HC-49/U HC-49/U Through Hole
Frequency Stability 50 ppm 50 ppm
Load Capacitance 32 pF 32 pF
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY25701FJXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
Surface Mount Crystals - ECS-80-8-30BQ-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7556ISD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details