ECS Inc. International Surface Mount Oscillators ECOC-2522-13.000-3FS

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut OCXO with a 25.4 x 22.0 x 12.2 mm footprint, designed for cellular, radar, test & measurement, and IoT applications. It operates at frequencies from 2.000 to 100.000 MHz with a supply voltage of 3.3 V for this variant, offering frequency stability of ±5.0 ppb over 0 to +50°C. Power consumption is 3.6 W at turn-on and 1.4 W in steady state. The output is CMOS with a load of 15 pF, rise and fall times of 5 ns, and a duty cycle of 45/55%. Aging is ±1.0 ppb per day after 30 days and ±100 ppb per year. The device is RoHS compliant and meets MSL 1 with gold lead finish. Soldering peak temperature is +260°C maximum for 10 seconds, with up to two cycles allowed.

Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface-mount CMOS SC-cut OCXO with a 25.4 x 22.0 x 12.2 mm footprint, designed for cellular, radar, test & measurement, and IoT applications. It operates at frequencies from 2.000 to 100.000 MHz with a supply voltage of 3.3 V for this variant, offering frequency stability of ±5.0 ppb over 0 to +50°C. Power consumption is 3.6 W at turn-on and 1.4 W in steady state. The output is CMOS with a load of 15 pF, rise and fall times of 5 ns, and a duty cycle of 45/55%. Aging is ±1.0 ppb per day after 30 days and ±100 ppb per year. The device is RoHS compliant and meets MSL 1 with gold lead finish. Soldering peak temperature is +260°C maximum for 10 seconds, with up to two cycles allowed.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-13.000-3FS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-13.000-3FS
Surface Mount Oscillators ECOC-2522-13.000-3FS
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-13.000-3FS-ND - DigiKey
Thief River Falls, MN, United States
13MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

13MHz OCXO Sine Wave Oscillator 3.3V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-13.000-3FS ECOC-2522-13.000-3FS-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 13 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC229-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-10.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
3 suppliers
Surface Mount Oscillators - ECS-2016MV-250-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers