The ECX-53Q is a miniature SMD crystal with a 3.2 x 5 x 1.1 mm ceramic package, designed for use in automotive and industrial applications requiring extended temperature stability. It operates from -40°C to +150°C with a frequency range of 8.000 to 54.000 MHz, and is AEC-Q200 qualified. The crystal supports load capacitances from 6 to 20 pF, has a shunt capacitance of 5 pF, and a maximum drive level of 300 μW. Equivalent series resistance ranges from 40 Ω to 100 Ω depending on frequency. It complies with RoHS standards and has a reflow soldering profile of +260°C max for 10 seconds. The part is supplied in tape and reel packaging.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
CRYSTAL 8 MHZ 12PF SMD
CRYSTAL 8 MHZ 12PF SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-80-12-30Q-VY-TR | 50-ECS-80-12-30Q-VY-TRCT-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 2-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 8 MHz | |
| Frequency Stability | 150 ppm | 150 ppm |