ECS Inc. International Surface Mount Crystals CSM-4AX

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-4AX is a surface mount device (SMD) crystal oscillator designed for a frequency range of 3.57 MHz to 30.000 MHz. It features a fundamental mode of oscillation with a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over a temperature range of -10°C to +70°C. The crystal has a shunt capacitance of 7 pF and a specified load capacitance of 20 pF. It operates with a drive level of 500 OºW and can withstand storage temperatures from -55°C to +125°C. The CSM-4AX is available in a resistance weld metal package with a maximum height of 5.0 mm, and a lower profile option is available with the 28ALX package at 4.0 mm. It is compliant with RoHS standards and is suitable for various applications requiring a cost-effective and reliable frequency source. The product is packaged in tape and reel format for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CSM-4AX is a surface mount device (SMD) crystal oscillator designed for a frequency range of 3.57 MHz to 30.000 MHz. It features a fundamental mode of oscillation with a frequency tolerance of ±30 ppm at +25°C and frequency stability of ±50 ppm over a temperature range of -10°C to +70°C. The crystal has a shunt capacitance of 7 pF and a specified load capacitance of 20 pF. It operates with a drive level of 500 OºW and can withstand storage temperatures from -55°C to +125°C. The CSM-4AX is available in a resistance weld metal package with a maximum height of 5.0 mm, and a lower profile option is available with the 28ALX package at 4.0 mm. It is compliant with RoHS standards and is suitable for various applications requiring a cost-effective and reliable frequency source. The product is packaged in tape and reel format for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - CSM-4AX - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
CSM-4AX
Surface Mount Crystals CSM-4AX
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number CSM-4AX
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-080-8-33AQ-JEN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Through Hole Crystals - ECS-060-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 6 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-23A-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers