ECS-10.7-15A is a two-pole monolithic crystal filter operating at 10.7 MHz with a 25 kHz channel spacing, designed for intermediate frequency filtering in telecommunications applications. It has a 3 dB bandwidth of ±7.5 kHz, maximum insertion loss of 18 dB, and passband ripple of 2.0 dB. The stopband attenuation is 65 dB at ±25 kHz from center frequency and reaches 90 dB at ±25 kHz to ±300 kHz. It features a terminating impedance of 3000//2.0 ohms/pF and is packaged in HC-49/U. The filter operates over a temperature range of -20 to +70°C and is RoHS compliant.
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz.
The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-10.7-15A | X703-ND |
| Product Name | Crystal (MCF) Filters | Monolithic Crystals |
| Features / Standards | RoHS | Lead-Free |