ECS Inc. International Crystal (MCF) Filters ECS-75SMF45A30B

Description
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen t, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.
Request a Quote
Description
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen t, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-75SMF45A30B is a surface mount monolithic crystal filter with a 45.000 MHz center frequency, a 30 kHz passband, and a 50.0 kHz stopband, housed in a 5 x 7 mm package. It features a 4-pole response, 3 dB maximum passband ripple, 80 dB minimum attenuation, and a terminating impedance of 1000//1.0 Ω//pF, operating from -30 °C to +80 °C. The device is packaged in tape and reel and includes ground, input/output, and impedance connection pins as defined in the pinout specification.

Datasheet Summary
Powered by GS/AI

The ECS-75SMF45A30B is a surface mount monolithic crystal filter with a 45.000 MHz center frequency, a 30 kHz passband, and a 50.0 kHz stopband, housed in a 5 x 7 mm package. It features a 4-pole response, 3 dB maximum passband ripple, 80 dB minimum attenuation, and a terminating impedance of 1000//1.0 Ω//pF, operating from -30 °C to +80 °C. The device is packaged in tape and reel and includes ground, input/output, and impedance connection pins as defined in the pinout specification.

Suppliers

Company
Product
Description
Supplier Links
Crystal (MCF) Filters - ECS-75SMF45A30B - ECS Inc. International
Lenexa, KS, United States
Crystal (MCF) Filters
ECS-75SMF45A30B
Crystal (MCF) Filters ECS-75SMF45A30B
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen t, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.

ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz.

The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependent, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.

Supplier's Site Datasheet
Monolithic Crystals - X719TR-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
X719TR-ND
Monolithic Crystals X719TR-ND
45MHz Center 1 kOhms Monolithic Crystal Filter Surface Mount 3dB 30kHz

45MHz Center 1 kOhms Monolithic Crystal Filter Surface Mount 3dB 30kHz

Buy Now Datasheet
Monolithic Crystals - X719CT-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
X719CT-ND
Monolithic Crystals X719CT-ND
45MHz Center 1 kOhms Monolithic Crystal Filter Surface Mount 3dB 30kHz

45MHz Center 1 kOhms Monolithic Crystal Filter Surface Mount 3dB 30kHz

Buy Now Datasheet
Monolithic Crystals - X719DKR-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
X719DKR-ND
Monolithic Crystals X719DKR-ND
45MHz Center 1 kOhms Monolithic Crystal Filter Surface Mount 3dB 30kHz

45MHz Center 1 kOhms Monolithic Crystal Filter Surface Mount 3dB 30kHz

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-75SMF45A30B X719TR-ND
Product Name Crystal (MCF) Filters Monolithic Crystals
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1356-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.28 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-36-CGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 50-ECS-120-12-33B2-CGP-TRDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details