11.0592MHz ±30ppm Crystal 20pF 60 Ohms 4-SOJ, 9.40mm pitch
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | XC516TR-ND | ECS-110.5-20-7S-TR |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SOJ, 9.40mm pitch | Surface Mount; Surface Mount |
| Frequency Stability | 50 ppm | |
| Load Capacitance | 20 pF | 20 pF |