ECS Inc. International Crystals ECS-390-8-33B2-CTN-TR

Description
CRYSTAL 39 MHZ 8PF SMD
Request a Quote Datasheet
Description
CRYSTAL 39 MHZ 8PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 50-ECS-390-8-33B2-CTN-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 39 MHZ 8PF SMD

CRYSTAL 39 MHZ 8PF SMD

Buy Now Datasheet
Crystals - 50-ECS-390-8-33B2-CTN-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 39 MHZ 8PF SMD

CRYSTAL 39 MHZ 8PF SMD

Buy Now Datasheet
Crystals - 50-ECS-390-8-33B2-CTN-TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 39 MHZ 8PF SMD

CRYSTAL 39 MHZ 8PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 50-ECS-390-8-33B2-CTN-TRDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - 50-ECS-100-S-28AX-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details