ECS Inc. International Surface Mount Crystals ECS-35-18-5PVX

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-35-18-5PVX - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-35-18-5PVX
Surface Mount Crystals ECS-35-18-5PVX
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1588TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1588TR-ND
Crystals XC1588TR-ND
3.579545MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 18pF 150 Ohms HC-49/US

Buy Now Datasheet
Crystals - ECS-35-18-5PVX - 773652-ECS-35-18-5PVX - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ECS-35-18-5PVX
773652-ECS-35-18-5PVX
Crystals - ECS-35-18-5PVX 773652-ECS-35-18-5PVX
Manufacturer: ECS Inc. Win Source Part Number: 773652-ECS-35-18-5PV X Series: CSM-7SSX Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -10°C ~ 70°C Package: HC49/US Mounting: SMD Frequency: 3.579545MHz ESR (Equivalent Series Resistance): 150 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Height - Seated (Maximum): 0.102" (2.60mm) Alternative Parts (Cross-Reference): SM42-18-3.579545M; ATS036SM-T; ATS036SM-1E; LP036F35IDT; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ECS Inc.
Win Source Part Number: 773652-ECS-35-18-5PVX
Series: CSM-7SSX
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -10°C ~ 70°C
Package: HC49/US
Mounting: SMD
Frequency: 3.579545MHz
ESR (Equivalent Series Resistance): 150 Ohm
Frequency Stability: ±50ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Height - Seated (Maximum): 0.102" (2.60mm)
Alternative Parts (Cross-Reference): SM42-18-3.579545M; ATS036SM-T; ATS036SM-1E; LP036F35IDT;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey Win Source Electronics
Product Category Crystals Crystals Crystals
Product Number ECS-35-18-5PVX XC1588TR-ND 773652-ECS-35-18-5PVX
Product Name Surface Mount Crystals Crystals Crystals - ECS-35-18-5PVX
Package / Form Factor Surface Mount Surface Mount; HC-49/US Surface Mount
Features / Standards RoHS Lead-Free
Frequency 3.58 MHz 3.58 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-20-1X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-135.60-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-110.5-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - XC953-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details