ECS Inc. International Surface Mount Crystals ECS-120-20-30B-AEN-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-53B is a miniature surface mount crystal with a 3.2 mm by 5 mm footprint, designed for space-constrained wireless applications. It operates in fundamental mode with a frequency range of 8.000 to 50.000 MHz, has a shunt capacitance of 5 pF, and supports load capacitances of 8 to 20 pF. The drive level is 100 μW maximum. Frequency tolerance at +25°C is ±30 ppm, and frequency stability over the operating temperature range of -20°C to +70°C is ±50 ppm. Aging is ±5 ppm maximum over the first year at +25°C. The package is RoHS compliant, has an MSL rating of 1, and features gold finish. It uses a four-pad layout with pins 1 and 3 interchangeable as In/Out and Ground on pins 2 and 4.

Datasheet Summary
Powered by GS/AI

The ECX-53B is a miniature surface mount crystal with a 3.2 mm by 5 mm footprint, designed for space-constrained wireless applications. It operates in fundamental mode with a frequency range of 8.000 to 50.000 MHz, has a shunt capacitance of 5 pF, and supports load capacitances of 8 to 20 pF. The drive level is 100 μW maximum. Frequency tolerance at +25°C is ±30 ppm, and frequency stability over the operating temperature range of -20°C to +70°C is ±50 ppm. Aging is ±5 ppm maximum over the first year at +25°C. The package is RoHS compliant, has an MSL rating of 1, and features gold finish. It uses a four-pad layout with pins 1 and 3 interchangeable as In/Out and Ground on pins 2 and 4.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-120-20-30B-AEN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-120-20-30B-AEN-TR
Surface Mount Crystals ECS-120-20-30B-AEN-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC2679DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±25ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±25ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC2679TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2679TR-ND
Crystals XC2679TR-ND
12MHz ±25ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±25ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC2679CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2679CT-ND
Crystals XC2679CT-ND
12MHz ±25ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

12MHz ±25ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 12Mhz, 20Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International - 61AK1823 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 20Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International
61AK1823
Crystal, 12Mhz, 20Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International 61AK1823
CRYSTAL, 12MHZ, 20PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

CRYSTAL, 12MHZ, 20PF, SMD, 5MM X 3.2MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ECS-120-20-30B-AEN-TR XC2679DKR-ND 61AK1823 ECS-120-20-30B-AEN-TR
Product Name Surface Mount Crystals Crystals Crystal, 12Mhz, 20Pf, Smd, 5Mm X 3.2Mm Rohs Compliant Ecs Inc International Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 12 MHz 12 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-30Q-VY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystals - ECS-100-20-5PDP-TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-080-8-33AQ-JVY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-100-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers