ECS Inc. International Surface Mount Crystals ECS-110.5-20-19A-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-110.5-20-19A-TR is a surface mount crystal operating at 11.0592 MHz with a 20 pF load capacitance, housed in the ECX-19A package measuring 2.0 mm in height. It supports fundamental mode oscillation, has a frequency tolerance of ±30 ppm at +25°C, and frequency stability of ±50 ppm over the -10°C to +70°C operating range. The maximum equivalent series resistance is 80 Ω, with a drive level of 100 μW and shunt capacitance of 7 pF. The device is resistance-weld sealed, RoHS compliant, and rated for storage from -30°C to +85°C. It is designed for reflow soldering with a peak temperature of +260°C for up to 10 seconds and has an MSL rating of 1 with gold lead finish.

Datasheet Summary
Powered by GS/AI

The ECS-110.5-20-19A-TR is a surface mount crystal operating at 11.0592 MHz with a 20 pF load capacitance, housed in the ECX-19A package measuring 2.0 mm in height. It supports fundamental mode oscillation, has a frequency tolerance of ±30 ppm at +25°C, and frequency stability of ±50 ppm over the -10°C to +70°C operating range. The maximum equivalent series resistance is 80 Ω, with a drive level of 100 μW and shunt capacitance of 7 pF. The device is resistance-weld sealed, RoHS compliant, and rated for storage from -30°C to +85°C. It is designed for reflow soldering with a peak temperature of +260°C for up to 10 seconds and has an MSL rating of 1 with gold lead finish.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-110.5-20-19A-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-110.5-20-19A-TR
Surface Mount Crystals ECS-110.5-20-19A-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC859CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC859CT-ND
Crystals XC859CT-ND
11.0592MHz ±30ppm Crystal 20pF 80 Ohms 2-SMD, No Lead

11.0592MHz ±30ppm Crystal 20pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC859TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC859TR-ND
Crystals XC859TR-ND
11.0592MHz ±30ppm Crystal 20pF 80 Ohms 2-SMD, No Lead

11.0592MHz ±30ppm Crystal 20pF 80 Ohms 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-110.5-20-19A-TR XC859CT-ND
Product Name Surface Mount Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 2-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 11.06 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-2292 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
Through Hole Crystals - ECS-110.5-32-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystals - XC686TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers