ECS Inc. International Through Hole Crystals ECS-35-18-4XEN

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HC-49USX is a low-profile, resistance-welded through-hole quartz crystal designed for stable frequency generation in electronic circuits. It is housed in a standard through-hole package with dimensions specified for the HC-49USX form factor. The device operates over a temperature range of -10°C to +70°C with a frequency stability of ±50 ppm and a frequency tolerance of ±30 ppm at +25°C. It supports fundamental mode oscillation up to 30 MHz and third overtone operation from 27 MHz to 70 MHz, with maximum equivalent series resistance ranging from 100 Ω to 200 Ω depending on frequency. The crystal is rated for a maximum drive level of 500 μW, has a shunt capacitance of 7 pF, and is RoHS compliant with MSL 1 moisture sensitivity rating. Load capacitance is user-specified via part number. The soldering profile allows up to two cycles at a peak temperature of +260°C for a maximum of 10 seconds.

Datasheet Summary
Powered by GS/AI

The HC-49USX is a low-profile, resistance-welded through-hole quartz crystal designed for stable frequency generation in electronic circuits. It is housed in a standard through-hole package with dimensions specified for the HC-49USX form factor. The device operates over a temperature range of -10°C to +70°C with a frequency stability of ±50 ppm and a frequency tolerance of ±30 ppm at +25°C. It supports fundamental mode oscillation up to 30 MHz and third overtone operation from 27 MHz to 70 MHz, with maximum equivalent series resistance ranging from 100 Ω to 200 Ω depending on frequency. The crystal is rated for a maximum drive level of 500 μW, has a shunt capacitance of 7 pF, and is RoHS compliant with MSL 1 moisture sensitivity rating. Load capacitance is user-specified via part number. The soldering profile allows up to two cycles at a peak temperature of +260°C for a maximum of 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-35-18-4XEN - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-35-18-4XEN
Through Hole Crystals ECS-35-18-4XEN
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - XC1734-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1734-ND
Crystals XC1734-ND
3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US

3.579545MHz ±30ppm Crystal 18pF 200 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 3.579545MHZ 18PF TH

CRYSTAL 3.579545MHZ 18PF TH

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ECS-35-18-4XEN XC1734-ND ECS-35-18-4XEN
Product Name Through Hole Crystals Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/US Through Hole
Features / Standards RoHS Lead-Free
Frequency 3.58 MHz 3.58 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC955-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Through Hole Crystals - ECS-110-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11 MHz
View Details
2 suppliers
Surface Mount Crystals - CSM-4AX - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 30 MHz
View Details