ECS Inc. International Through Hole Crystals ECS-110-S-1X

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-110-S-1X is a through-hole quartz crystal operating at 11.000 MHz, featuring an 'AT' cut, load capacitance of 10 pF, and a frequency tolerance of ±20 ppm at +25°C. It supports operation from -10°C to +70°C with frequency stability of ±50 ppm over that range, a shunt capacitance of 7 pF, and a maximum drive level of 1.0 mW. The device uses fundamental mode oscillation with a maximum ESR of 50 Ω and complies with RoHS standards. Its dimensions and mounting style match the HC-49UX package, and it is rated MSL 1 with a storage temperature range of -55°C to +125°C. Aging is specified at ±5 ppm maximum during the first year at +25°C.

Datasheet Summary
Powered by GS/AI

The ECS-110-S-1X is a through-hole quartz crystal operating at 11.000 MHz, featuring an 'AT' cut, load capacitance of 10 pF, and a frequency tolerance of ±20 ppm at +25°C. It supports operation from -10°C to +70°C with frequency stability of ±50 ppm over that range, a shunt capacitance of 7 pF, and a maximum drive level of 1.0 mW. The device uses fundamental mode oscillation with a maximum ESR of 50 Ω and complies with RoHS standards. Its dimensions and mounting style match the HC-49UX package, and it is rated MSL 1 with a storage temperature range of -55°C to +125°C. Aging is specified at ±5 ppm maximum during the first year at +25°C.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-110-S-1X - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-110-S-1X
Through Hole Crystals ECS-110-S-1X
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - X1018-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X1018-ND
Crystals X1018-ND
11MHz ±30ppm Crystal Series 30 Ohms HC-49/U

11MHz ±30ppm Crystal Series 30 Ohms HC-49/U

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-110-S-1X X1018-ND
Product Name Through Hole Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/U
Features / Standards RoHS Lead-Free
Frequency 11 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X228-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-135.60-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Through Hole Crystals - ECS-120-20-4XDN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers