ECS Inc. International Surface Mount Crystals ECS-.327-9-34QCN-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-34Q is a compact SMD tuning fork crystal with a 3.2 x 1.5 mm footprint, designed for low-power RTC applications such as STM32 microcontrollers. It operates from -40°C to +125°C, has a nominal frequency of 32.768 kHz, a load capacitance of 9 pF, a frequency tolerance of ±10 ppm at +25°C, and an equivalent series resistance of 70 kΩ. The device is AEC-Q200 qualified, RoHS compliant, and produced under TS16949 certification. It has a drive level of 0.1 to 0.5 µW, shunt capacitance of 1.1 pF, and motional capacitance of 3.5 fF. The part uses a gold lead finish, is MSL 1 rated, and supports a peak reflow temperature of +260°C for up to 10 seconds in two cycles max.

Datasheet Summary
Powered by GS/AI

The ECX-34Q is a compact SMD tuning fork crystal with a 3.2 x 1.5 mm footprint, designed for low-power RTC applications such as STM32 microcontrollers. It operates from -40°C to +125°C, has a nominal frequency of 32.768 kHz, a load capacitance of 9 pF, a frequency tolerance of ±10 ppm at +25°C, and an equivalent series resistance of 70 kΩ. The device is AEC-Q200 qualified, RoHS compliant, and produced under TS16949 certification. It has a drive level of 0.1 to 0.5 µW, shunt capacitance of 1.1 pF, and motional capacitance of 3.5 fF. The part uses a gold lead finish, is MSL 1 rated, and supports a peak reflow temperature of +260°C for up to 10 seconds in two cycles max.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-.327-9-34QCN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-.327-9-34QCN-TR
Surface Mount Crystals ECS-.327-9-34QCN-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystal Units - 301298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
301298
Crystal Units 301298
ECS Inc International

ECS Inc International

Supplier's Site
Crystals - XC3041DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC3041CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC3041CT-ND
Crystals XC3041CT-ND
32.768kHz ±10ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - XC3041TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC3041TR-ND
Crystals XC3041TR-ND
32.768kHz ±10ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, Smd, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International - 54AK5769 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, Smd, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International
54AK5769
Crystal, 32.768Khz, Smd, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International 54AK5769
CRYSTAL, 32.768KHZ, SMD, 3.2Mm x 1.5MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, SMD, 3.2Mm x 1.5MM ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number ECS-.327-9-34QCN-TR 301298 XC3041DKR-ND 54AK5769 ECS-.327-9-34QCN-TR
Product Name Surface Mount Crystals Crystal Units Crystals Crystal, 32.768Khz, Smd, 3.2Mm X 1.5Mm Rohs Compliant Ecs Inc International Crystals
Package / Form Factor Surface Mount Surface Mount Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS RoHS Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Surface Mount Crystals - ECS-110.5-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - XC573TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers