The ECS-240-S-4X is a through-hole quartz crystal in the HC-49USX series, designed for stable frequency generation in electronic circuits. It features a low-profile resistance weld package with dimensions consistent with the HC-49USX form factor. The part operates over a temperature range of -10°C to +70°C with a frequency stability of ±50 ppm and a frequency tolerance of ±20 ppm at +25°C. It supports a 20 pF load capacitance and a drive level up to 500 μW, with an equivalent series resistance of 30 Ω maximum at its 24.000 MHz operating frequency in fundamental mode. The device is RoHS compliant, has an MSL rating of 1, and meets the specified solder profile with a peak temperature of +260°C for up to 10 seconds.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
24MHz ±30ppm Crystal Series 30 Ohms HC-49/US
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-240-S-4X | X1077-ND | ECS-240-S-4X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 24 MHz | 24 MHz |