ECS-390-CDX-1932 is a surface mount quartz crystal operating at 39.000000 MHz in fundamental mode with an AT cut. It is packaged in tape and reel with operating and storage temperature ranges of -40 °C to 95 °C, a load capacitance of 10 pF, and a maximum drive level of 100 µW. Frequency tolerance is ±8 ppm at 25 °C, and stability over temperature is ±13 ppm. Aging is ±3 ppm over five years.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
| ECS Inc. International | |
|---|---|
| Product Category | Crystals |
| Product Number | CDX-1932 |
| Product Name | Surface Mount Crystals |
| Package / Form Factor | Surface Mount |