The ECS-200-S-4X is a through-hole quartz crystal in the HC-49USX series, designed for stable frequency generation in electronic circuits. It has a low-profile resistance weld package with 3.5 mm lead spacing. The frequency is 20.000 MHz, with a load capacitance of series, a frequency stability of ±20 ppm from -10°C to +70°C, and a maximum drive level of 500 μW. It operates in fundamental mode with a maximum equivalent series resistance of 30 Ω. The part is RoHS compliant and meets MSL 1 moisture sensitivity level.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
20MHz ±30ppm Crystal Series 30 Ohms HC-49/US
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-200-S-4X | X1075-ND | ECS-200-S-4X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/US | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 20 MHz | 20 MHz |