ECS Inc. International Surface Mount Crystals ECS-120-18-33-AGN-TR3

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-32 is a surface mount crystal for wireless and high-density applications, housed in a 3.2 x 2.5 x 0.8 mm ceramic package. It operates from 8.000 to 54.000 MHz with fundamental oscillation, ±50 ppm frequency tolerance at +25°C, and ±50 ppm stability across -20 to +70°C. Shunt capacitance is 5 pF, load capacitance is specified in the part number, and equivalent series resistance ranges from 400 Ω at 8 MHz to 40 Ω at 24-54 MHz. Drive level is 100 μW, operating temperature is -20 to +70°C, and storage temperature is -55 to +125°C. The device is RoHS compliant, has MSL 1 rating, and gold-plated leads. Aging is ±5 ppm in the first year at +25°C. The part number ECS-120-18-33-AGN-TR3 corresponds to a 12.000 MHz model with 18 pF load capacitance, ±25 ppm tolerance, ±50 ppm stability, -40 to +85°C operating range, and 3K reel packaging.

Datasheet Summary
Powered by GS/AI

The ECX-32 is a surface mount crystal for wireless and high-density applications, housed in a 3.2 x 2.5 x 0.8 mm ceramic package. It operates from 8.000 to 54.000 MHz with fundamental oscillation, ±50 ppm frequency tolerance at +25°C, and ±50 ppm stability across -20 to +70°C. Shunt capacitance is 5 pF, load capacitance is specified in the part number, and equivalent series resistance ranges from 400 Ω at 8 MHz to 40 Ω at 24-54 MHz. Drive level is 100 μW, operating temperature is -20 to +70°C, and storage temperature is -55 to +125°C. The device is RoHS compliant, has MSL 1 rating, and gold-plated leads. Aging is ±5 ppm in the first year at +25°C. The part number ECS-120-18-33-AGN-TR3 corresponds to a 12.000 MHz model with 18 pF load capacitance, ±25 ppm tolerance, ±50 ppm stability, -40 to +85°C operating range, and 3K reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-120-18-33-AGN-TR3 - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-120-18-33-AGN-TR3
Surface Mount Crystals ECS-120-18-33-AGN-TR3
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - 50-ECS-120-18-33-AGN-TR3CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±25ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±25ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-120-18-33-AGN-TR3TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±25ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±25ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 50-ECS-120-18-33-AGN-TR3DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±25ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

12MHz ±25ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site
Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International - 47AK3570 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International
47AK3570
Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International 47AK3570
CRYSTAL, 12MHZ, 18PF, SMD, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 12MHZ, 18PF, SMD, 3.2Mm x 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ECS-120-18-33-AGN-TR3 50-ECS-120-18-33-AGN-TR3CT-ND ECS-120-18-33-AGN-TR3 47AK3570
Product Name Surface Mount Crystals Crystals Crystals Crystal, 12Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS RoHS
Frequency 12 MHz 12 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - X423-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Surface Mount Crystals - ECS-122.8-10-33-AGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers