ECS Inc. International Through Hole Crystals ECS-110-S-4X

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-110-S-4X is a through-hole quartz crystal designed for stable frequency oscillation in electronic circuits. It features a low-profile resistance weld package with dimensions consistent with the HC-49USX series. The crystal operates at 11.000 MHz with a load capacitance of 10 pF, a frequency tolerance of ±20 ppm at +25°C, and frequency stability of ±50 ppm over the temperature range of -10°C to +70°C. It has a maximum drive level of 500 μW and a shunt capacitance of 7 pF. The device supports fundamental mode operation with a maximum equivalent series resistance of 110 Ω. It is RoHS compliant, has MSL 1 moisture sensitivity level, and is rated for storage temperatures from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The ECS-110-S-4X is a through-hole quartz crystal designed for stable frequency oscillation in electronic circuits. It features a low-profile resistance weld package with dimensions consistent with the HC-49USX series. The crystal operates at 11.000 MHz with a load capacitance of 10 pF, a frequency tolerance of ±20 ppm at +25°C, and frequency stability of ±50 ppm over the temperature range of -10°C to +70°C. It has a maximum drive level of 500 μW and a shunt capacitance of 7 pF. The device supports fundamental mode operation with a maximum equivalent series resistance of 110 Ω. It is RoHS compliant, has MSL 1 moisture sensitivity level, and is rated for storage temperatures from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-110-S-4X - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-110-S-4X
Through Hole Crystals ECS-110-S-4X
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - X1063-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X1063-ND
Crystals X1063-ND
11MHz ±30ppm Crystal Series 60 Ohms HC-49/US

11MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-110-S-4X X1063-ND
Product Name Through Hole Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/US
Features / Standards RoHS Lead-Free
Frequency 11 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-110.5-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-135.60-10-30B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33B2Q-JVY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Surface Mount Crystals - CDX-1074 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details