ECS Inc. International Through Hole Crystals ECS-18-S-1X

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-18-S-1X is a through-hole quartz crystal in the HC-49UX series, designed for stable frequency reference in electronic circuits. It features an AT-cut crystal with a frequency of 1.8432 MHz, a load capacitance of 18 pF, and operates within a temperature range of -10°C to +70°C. The part has a frequency tolerance of ±20 ppm and stability of ±50 ppm over the operating range, with a maximum drive level of 1.0 mW and shunt capacitance of 7 pF. It meets RoHS standards, has an MSL rating of 1, and uses a matte tin/copper lead finish. The package dimensions and solder profile align with standard HC-49UX specifications.

Datasheet Summary
Powered by GS/AI

The ECS-18-S-1X is a through-hole quartz crystal in the HC-49UX series, designed for stable frequency reference in electronic circuits. It features an AT-cut crystal with a frequency of 1.8432 MHz, a load capacitance of 18 pF, and operates within a temperature range of -10°C to +70°C. The part has a frequency tolerance of ±20 ppm and stability of ±50 ppm over the operating range, with a maximum drive level of 1.0 mW and shunt capacitance of 7 pF. It meets RoHS standards, has an MSL rating of 1, and uses a matte tin/copper lead finish. The package dimensions and solder profile align with standard HC-49UX specifications.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-18-S-1X - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-18-S-1X
Through Hole Crystals ECS-18-S-1X
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - X969-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X969-ND
Crystals X969-ND
1.8432MHz ±30ppm Crystal Series 750 Ohms HC-49/U

1.8432MHz ±30ppm Crystal Series 750 Ohms HC-49/U

Buy Now Datasheet
Crystals ECS-18-S-1X
CRYSTAL 1.8432MHZ SERIES TH

CRYSTAL 1.8432MHZ SERIES TH

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ECS-18-S-1X X969-ND ECS-18-S-1X
Product Name Through Hole Crystals Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/U Through Hole
Features / Standards RoHS Lead-Free
Frequency 1.84 MHz 1.84 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-110.5-20-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - ECS-115.2-20-5P-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - CSM-7X-3L - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details