ECS Inc. International Crystals ECS-115.2-20-5P

Description
11.52MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
11.52MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ECS-115.2-20-5P-ND - DigiKey
Thief River Falls, MN, United States
11.52MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US

11.52MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number ECS-115.2-20-5P-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Surface Mount Crystals - ECS-120-8-36-CGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6720303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details