The ECS-3X9X series comprises miniature quartz crystals for high-frequency applications, offering a frequency range of 4.00 to 70.00 MHz with a load capacitance of 16 pF and a frequency tolerance and stability of ±50 ppm over the operating temperature range of -10 to +60°C. The part features a 3x9 mm package, a maximum drive level of 100 μW, an insulation resistance of 500 MΩ minimum, and aging of ±5 ppm maximum over the first year. It supports third overtone operation above 30.00 MHz with ESR values of 100 Ω up to 36.00 MHz and 80 Ω above. The component is RoHS compliant and has a solder profile peak temperature of +260°C for 10 seconds max. MSL rating is 1 with matte Sn/Cu lead finish.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
16MHz ±50ppm Crystal 18pF 50 Ohms Cylindrical Can, Radial
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-160-18-9X | XC1383-ND | ECS-160-18-9X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; Cylindrical Can, Radial | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 16 MHz | 16 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |