ECS Inc. International Crystal (MCF) Filters ECS-10.7-30A

Description
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen t, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.
Request a Quote Datasheet
Description
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen t, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal (MCF) Filters - ECS-10.7-30A - ECS Inc. International
Lenexa, KS, United States
Crystal (MCF) Filters
ECS-10.7-30A
Crystal (MCF) Filters ECS-10.7-30A
ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz. The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependen t, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.

ECS Inc. offers a wide selection of monolithic crystal filters (MCFs) in both through hole and surface mount design (SMD) packages. These packages feature a broad range of center frequencies, including 10.7 MHz, 21.4 MHz, 45.0 MHz, 70.0 MHz and 90.0 MHz.

The monolithic quartz crystal filter offers the stability of a quartz timing device ideal for intermediate frequency filtering. The monolithic crystal design is both cost-effective and space-saving, which is ideal for today’s wireless and telecommunications applications. Through hole filters come in a variety of sizes, which are application-dependent, and ECS Inc. surface mount filters come in industry-standard set sizes. Both have their benefits, and the type of circuit board you build will dictate the type you’ll need.

Supplier's Site Datasheet
Monolithic Crystals - X705-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
X705-ND
Monolithic Crystals X705-ND
10.7MHz Center 5 kOhms Monolithic Crystal Filter Through Hole 1.5dB 30kHz

10.7MHz Center 5 kOhms Monolithic Crystal Filter Through Hole 1.5dB 30kHz

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-10.7-30A X705-ND
Product Name Crystal (MCF) Filters Monolithic Crystals
Features / Standards RoHS Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X428-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - XC574CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details