The ECX-32 is a surface mount crystal designed for wireless and high-density applications, housed in a 3.2 x 2.5 x 0.8 mm ceramic package. It operates over a frequency range of 8.000 to 54.000 MHz with a fundamental mode of oscillation, ±50 ppm frequency tolerance at +25°C, and ±50 ppm frequency stability from -20°C to +70°C. The shunt capacitance is 5 pF, and the load capacitance is specified in the part number. Maximum equivalent series resistance ranges from 400 Ω at 8.000 MHz to 40 Ω at 24.000-54.000 MHz. The drive level is 100 μW, operating temperature is -20°C to +70°C, and storage temperature is -55°C to +125°C. The component is RoHS compliant, has an MSL 1 rating, and gold-plated leads.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
CRYSTAL 16.0000MHZ 18PF SMD
CRYSTAL 16.0000MHZ 18PF SMD
CRYSTAL 16.0000MHZ 18PF SMD
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-160-18-33-AEN-TR3 | 50-ECS-160-18-33-AEN-TR3CT-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | |
| Frequency | 16 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |