ECS Inc. International Crystals ECS-100-S-5P-TR

Description
10MHz ±30ppm Crystal Series 50 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal Series 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC572TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC572TR-ND
Crystals XC572TR-ND
10MHz ±30ppm Crystal Series 50 Ohms HC-49/US

10MHz ±30ppm Crystal Series 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC572DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC572DKR-ND
Crystals XC572DKR-ND
10MHz ±30ppm Crystal Series 50 Ohms HC-49/US

10MHz ±30ppm Crystal Series 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - XC572CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC572CT-ND
Crystals XC572CT-ND
10MHz ±30ppm Crystal Series 50 Ohms HC-49/US

10MHz ±30ppm Crystal Series 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 10.0000MHZ SERIES SMD

CRYSTAL 10.0000MHZ SERIES SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number XC572TR-ND ECS-100-S-5P-TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS2 - CTS2-32.768-4-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS2
Frequency 0.0328 MHz
Load Capacitance 4 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystals - XC1356-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
2 suppliers
VCXO (Voltage Controlled Crystal Oscillator) - VC800 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5 mm
Features / Standards RoHS; Lead-Free
Frequency 2 to 66 MHz
View Details