ECS Inc. International Surface Mount Crystals ECS-143-18-33Q-DS

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECX-33Q is a miniature surface mount crystal with a 3.2 x 2.5 mm footprint, designed for stable frequency control in automotive and industrial applications. It operates from -55°C to +125°C, meets AEC-Q200 qualification, and supports frequencies from 8.000 to 54.000 MHz with a fundamental mode of oscillation. The shunt capacitance is 7 pF, drive level is 100 μW maximum, and load capacitance is specified in the part number. The device has a maximum ESR ranging from 40 Ω to 500 Ω depending on frequency, and frequency tolerance at +25°C is ±30 ppm. The part is RoHS compliant and uses gold lead finish with MSL 1 rating.

Datasheet Summary
Powered by GS/AI

The ECX-33Q is a miniature surface mount crystal with a 3.2 x 2.5 mm footprint, designed for stable frequency control in automotive and industrial applications. It operates from -55°C to +125°C, meets AEC-Q200 qualification, and supports frequencies from 8.000 to 54.000 MHz with a fundamental mode of oscillation. The shunt capacitance is 7 pF, drive level is 100 μW maximum, and load capacitance is specified in the part number. The device has a maximum ESR ranging from 40 Ω to 500 Ω depending on frequency, and frequency tolerance at +25°C is ±30 ppm. The part is RoHS compliant and uses gold lead finish with MSL 1 rating.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-143-18-33Q-DS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-143-18-33Q-DS
Surface Mount Crystals ECS-143-18-33Q-DS
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1988CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1988CT-ND
Crystals XC1988CT-ND
14.31818MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

14.31818MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1988TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1988TR-ND
Crystals XC1988TR-ND
14.31818MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

14.31818MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1988DKR-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

14.31818MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 14.31818MHZ 18PF SMD

CRYSTAL 14.31818MHZ 18PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-143-18-33Q-DS XC1988CT-ND ECS-143-18-33Q-DS
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 14.32 MHz 14.32 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Through Hole Crystals - ECS-100-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-18-33-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 50-ECS-122.8-CDX-0921CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 18 pF
View Details