ECS Inc. International Surface Mount Crystals ECS-100-18-20BQ-DS

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-8Q is a compact SMD crystal with a 7.0 x 5.0 mm footprint, designed for automotive and high-reliability applications. It operates over a temperature range of -55 to +125°C and is AEC-Q200 qualified. The device supports fundamental mode oscillation from 8.000 to 36.000 MHz, with a shunt capacitance of 7 pF and a maximum drive level of 100 μW. Frequency stability is ±100 ppm for the DU option, and equivalent series resistance is 60 Ω max for 8.000-15.999 MHz and 40 Ω max for 16.000-36.000 MHz. Load capacitance is specified in the part number, with options of 10 pF or 20 pF. The 4-pad package has interchangeable input/output pins (pads 1 and 3) and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The CSM-8Q is a compact SMD crystal with a 7.0 x 5.0 mm footprint, designed for automotive and high-reliability applications. It operates over a temperature range of -55 to +125°C and is AEC-Q200 qualified. The device supports fundamental mode oscillation from 8.000 to 36.000 MHz, with a shunt capacitance of 7 pF and a maximum drive level of 100 μW. Frequency stability is ±100 ppm for the DU option, and equivalent series resistance is 60 Ω max for 8.000-15.999 MHz and 40 Ω max for 16.000-36.000 MHz. Load capacitance is specified in the part number, with options of 10 pF or 20 pF. The 4-pad package has interchangeable input/output pins (pads 1 and 3) and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-100-18-20BQ-DS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-100-18-20BQ-DS
Surface Mount Crystals ECS-100-18-20BQ-DS
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1979DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

10MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1979TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1979TR-ND
Crystals XC1979TR-ND
10MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

10MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1979CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1979CT-ND
Crystals XC1979CT-ND
10MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

10MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 10.0000MHZ 18PF SMD

CRYSTAL 10.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ECS-100-18-20BQ-DS XC1979DKR-ND ECS-100-18-20BQ-DS
Product Name Surface Mount Crystals Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 10 MHz 10 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - XC873-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-18-5G3X-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystals - XC1358TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details