ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal performance from your equipment.
The Idea
Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment.
How It Works
An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone.
ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening.
Special Features Include:
“O” ring which provides 360 degrees of protection
Seal screws can compensate for tolerance run-out
Made of compounds that can resist virtually all aggressive chemical & environmental applications
Metal-to-metal contact
No special installation tools or primers necessary
No maintenance/re-tight
ening needed
Customizable threading, head and driver options
Large selection of materials
Reusable (within limit)
feature vibration-absorbing add ons such as strips, pellets and patches
Military and industry certified
ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal performance from your equipment.
The Idea
Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self-sealing screws, bolts and rivets. Designed for ultimate deterrence and for the roughest conditions, these self-sealing fasteners will create unbeatable fortification for your equipment.
How It Works
An ordinary screw lacks adequate seal protection, allowing contaminates such as dirt or water to infiltrate and destroy sensitive devices. ZAGO has engineered a solution to this problem with its exceptional line of sealing screws, bolts, and rivets. Although our hardware is just as easy to use as ordinary products, the upgraded results you will see are unique to ZAGO’s hardware alone.
ZAGO’s smart, aesthetic design incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head, forming a sealant layer between the fastener and any type of harsh environment. Our seal fasteners are designed for bi-directional sealing, thus offering protection in all directions (axially, radially, angularly). They are also very easy to use, as they don’t necessitate any special preparation or re-tightening.
Special Features Include:
- “O” ring which provides 360 degrees of protection
- Seal screws can compensate for tolerance run-out
- Made of compounds that can resist virtually all aggressive chemical & environmental applications
- Metal-to-metal contact
- No special installation tools or primers necessary
- No maintenance/re-tightening needed
- Customizable threading, head and driver options
- Large selection of materials
- Reusable (within limit)
- feature vibration-absorbing add ons such as strips, pellets and patches
- Military and industry certified