RS Components, Ltd. Conduit Fittings 623940

Description
PG16 male - M20 female thread converter
Request a Quote
Description
PG16 male - M20 female thread converter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 623940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
623940
Conduit Fittings 623940
PG16 male - M20 female thread converter

PG16 male - M20 female thread converter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 623940
Product Name Conduit Fittings
Fitting Type Thread converter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 4711271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details