STARTER, IEC, NON REVERSING, 1 / 3 PHASE; Motor Starter Type:Non-Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:50A; Supply Voltage Min:115VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 89T2439 |
| Product Name | Starter, Iec, Non Reversing, 1 / 3 Phase; Motor Starter Type Eaton Cutler Hammer |
| Standard Rating | IEC |