Altech Corp. 3 Pole AC Coil Contactors MC-65A-AC480V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-65A-AC480V - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-65A-AC480V
3 Pole AC Coil Contactors MC-65A-AC480V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-65A-AC480V
Product Name 3 Pole AC Coil Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
NEMA Size 2
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 4 Pole,22A - MC-22A/4-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole 150A Contactors - MC-150A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
0.4A Manual Motor Starters - MMS-32H-0.4A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole DC Coil Contactors - MC-130A-DC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details