A comprehensive range of Souriau UTG series connector accessories, including receptacle dust cap and strain relief cable clamps. All models are highly reliable and excellent quality.
Cable Clip/Clamp Style = Cable Clamp
Affixing Method = Screw
Material = Plastic
Colour = Black
Length = 103mm
CIRCULAR CABLE CLAMP, SIZE 24, PLASTIC; Connector Shell Size:24; Cable Diameter Max:35mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Waterprotected Circular Connectors; Diameter:42.9mm RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Wire and Cable Clips | Strain Reliefs |
Product Number | 8509959 | 16F5837 |
Product Name | Circular Cable Clamp, Size 24, Plastic; Connector Shell Size Souriau-Sunbank/eaton | |
Type | Cable Clamp |