Interpower Metric Liquid Tight Strain Relief Nickel-Plated Dome 85824920

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 4.0mm to 6.0mm Male Thread Type: M10 x 1.5mm Mounting Hole: 10.0mm Wrenching Flats: 12mm Torque Settings: 2.50N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 4.0mm to 6.0mm Male Thread Type: M10 x 1.5mm Mounting Hole: 10.0mm Wrenching Flats: 12mm Torque Settings: 2.50N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Liquid Tight Strain Relief Nickel-Plated Dome - 85824920 - Interpower
Oskaloosa, IA, United States
Metric Liquid Tight Strain Relief Nickel-Plated Dome
85824920
Metric Liquid Tight Strain Relief Nickel-Plated Dome 85824920
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 4x and 6 Cable Diameter: 4.0mm to 6.0mm Male Thread Type: M10 x 1.5mm Mounting Hole: 10.0mm Wrenching Flats: 12mm Torque Settings: 2.50N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes REMARKS: "O"Ring included / Halogen and Phosphorous free.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 4x and 6

Cable Diameter: 4.0mm to 6.0mm

Male Thread Type: M10 x 1.5mm

Mounting Hole: 10.0mm

Wrenching Flats: 12mm

Torque Settings: 2.50N·m

General Material: Nickel Plated Brass

Color: Silver

CE Marking: yes

REMARKS: "O"Ring included / Halogen and Phosphorous free.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85824920
Product Name Metric Liquid Tight Strain Relief Nickel-Plated Dome
Material Brass
Color Silver
Diameter 0.157 to 0.236 inch (4 to 6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824620 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details