TE Connectivity Rectangular Boots & Strain Relief 1738310-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Product Type Features Protection & Strain Relief Accessory Type : Strain Relief
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Product Type Features Protection & Strain Relief Accessory Type : Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Boots & Strain Relief - 1738310-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Boots & Strain Relief
1738310-1
Rectangular Boots & Strain Relief 1738310-1
Body Features Primary Product Color : Natural Primary Product Material : Thermoplastic Product Type Features Protection & Strain Relief Accessory Type : Strain Relief

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Thermoplastic

Product Type Features


  • Protection & Strain Relief Accessory Type : Strain Relief
Buy Now
Strain Relief, Thermoplastic; Accessory Type Amp Te Connectivity - 64M0749 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Thermoplastic; Accessory Type Amp Te Connectivity
64M0749
Strain Relief, Thermoplastic; Accessory Type Amp Te Connectivity 64M0749
STRAIN RELIEF, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:GPRB1 Connectors; No. of Positions:-; Strain Relief Material:Thermoplast ic; Product Range:-; Cable Exit Angle:180° RoHS Compliant: Yes

STRAIN RELIEF, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:GPRB1 Connectors; No. of Positions:-; Strain Relief Material:Thermoplastic; Product Range:-; Cable Exit Angle:180° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 1738310-1 64M0749
Product Name Rectangular Boots & Strain Relief Strain Relief, Thermoplastic; Accessory Type Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-7 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Connector Strain Relief - 5745175-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2-350379-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details