Tripp Lite by Eaton 7-Port USB 2.0 Hub U222-007-R

Description
Tripp Lite's ultra small 7-port USB 2.0 hub is the most versatile and powerful hub on the market. It allows you to connect up to seven USB devices to a single USB port on your computer. This unit meets or exceeds USB 2.0 Specifications for Hi-Speed data transmission rates up to 480Mbps. Perfect for both the mobile and desktop user. While the hub will function perfectly in virtually all cases without needing external power, a compact, multi-voltage AC adapter (100-240V ) has been provided for the rare circumstance when connecting a power hungry device. This USB 2.0 device is backwards compatible so that it will function with both USB 2.0 and USB 1.1 devices. Over-current protection safeguards connected equipment from overvoltages. Includes stand for upright positioning. Features USB2.0 7-Port Hub Supports data transfer rates up to 480Mbps Connect up to 7 USB devices to a single USB port on your computer Compact design is ideal for use with a laptop/notebook computer Does not require external power, software, or complicated set-up procedures Plug-and-play/hot-sw appable allows you to add or remove a device at any time Per-port overcurrent protection Bus-powered or self-powered Supports USB 2.0 spec up to 500mA per port On bus-power, 500mA from the USB 2.0 computer port is shared between the hub ports The included external power supply provides 2.5A of power, to be shared between the hub ports (up to 500mA per port) Compact, multi-voltage power supply (100-240V) provided Compatible with all major operating systems
Description
Tripp Lite's ultra small 7-port USB 2.0 hub is the most versatile and powerful hub on the market. It allows you to connect up to seven USB devices to a single USB port on your computer. This unit meets or exceeds USB 2.0 Specifications for Hi-Speed data transmission rates up to 480Mbps. Perfect for both the mobile and desktop user. While the hub will function perfectly in virtually all cases without needing external power, a compact, multi-voltage AC adapter (100-240V ) has been provided for the rare circumstance when connecting a power hungry device. This USB 2.0 device is backwards compatible so that it will function with both USB 2.0 and USB 1.1 devices. Over-current protection safeguards connected equipment from overvoltages. Includes stand for upright positioning. Features USB2.0 7-Port Hub Supports data transfer rates up to 480Mbps Connect up to 7 USB devices to a single USB port on your computer Compact design is ideal for use with a laptop/notebook computer Does not require external power, software, or complicated set-up procedures Plug-and-play/hot-sw appable allows you to add or remove a device at any time Per-port overcurrent protection Bus-powered or self-powered Supports USB 2.0 spec up to 500mA per port On bus-power, 500mA from the USB 2.0 computer port is shared between the hub ports The included external power supply provides 2.5A of power, to be shared between the hub ports (up to 500mA per port) Compact, multi-voltage power supply (100-240V) provided Compatible with all major operating systems

Suppliers

Company
Product
Description
Supplier Links
7-Port USB 2.0 Hub - U222-007-R - Tripp Lite by Eaton
Chicago, IL, United States
7-Port USB 2.0 Hub
U222-007-R
7-Port USB 2.0 Hub U222-007-R
Tripp Lite's ultra small 7-port USB 2.0 hub is the most versatile and powerful hub on the market. It allows you to connect up to seven USB devices to a single USB port on your computer. This unit meets or exceeds USB 2.0 Specifications for Hi-Speed data transmission rates up to 480Mbps. Perfect for both the mobile and desktop user. While the hub will function perfectly in virtually all cases without needing external power, a compact, multi-voltage AC adapter (100-240V ) has been provided for the rare circumstance when connecting a power hungry device. This USB 2.0 device is backwards compatible so that it will function with both USB 2.0 and USB 1.1 devices. Over-current protection safeguards connected equipment from overvoltages. Includes stand for upright positioning. Features USB2.0 7-Port Hub Supports data transfer rates up to 480Mbps Connect up to 7 USB devices to a single USB port on your computer Compact design is ideal for use with a laptop/notebook computer Does not require external power, software, or complicated set-up procedures Plug-and-play/hot-sw appable allows you to add or remove a device at any time Per-port overcurrent protection Bus-powered or self-powered Supports USB 2.0 spec up to 500mA per port On bus-power, 500mA from the USB 2.0 computer port is shared between the hub ports The included external power supply provides 2.5A of power, to be shared between the hub ports (up to 500mA per port) Compact, multi-voltage power supply (100-240V) provided Compatible with all major operating systems

Tripp Lite's ultra small 7-port USB 2.0 hub is the most versatile and powerful hub on the market. It allows you to connect up to seven USB devices to a single USB port on your computer. This unit meets or exceeds USB 2.0 Specifications for Hi-Speed data transmission rates up to 480Mbps. Perfect for both the mobile and desktop user. While the hub will function perfectly in virtually all cases without needing external power, a compact, multi-voltage AC adapter (100-240V ) has been provided for the rare circumstance when connecting a power hungry device. This USB 2.0 device is backwards compatible so that it will function with both USB 2.0 and USB 1.1 devices. Over-current protection safeguards connected equipment from overvoltages. Includes stand for upright positioning.

Features

  • USB2.0 7-Port Hub
  • Supports data transfer rates up to 480Mbps
  • Connect up to 7 USB devices to a single USB port on your computer
  • Compact design is ideal for use with a laptop/notebook computer
  • Does not require external power, software, or complicated set-up procedures
  • Plug-and-play/hot-swappable allows you to add or remove a device at any time
  • Per-port overcurrent protection
  • Bus-powered or self-powered
  • Supports USB 2.0 spec up to 500mA per port
  • On bus-power, 500mA from the USB 2.0 computer port is shared between the hub ports
  • The included external power supply provides 2.5A of power, to be shared between the hub ports (up to 500mA per port)
  • Compact, multi-voltage power supply (100-240V) provided
  • Compatible with all major operating systems
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Network Equipment
Product Number U222-007-R
Product Name 7-Port USB 2.0 Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Remote Access Ethernet Modem - 9300-RADES - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details