Advantech 4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting ADAM-6521-BE

Description
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting Provides 4 x 10/100 Mbps Ethernet ports with RJ-45 connector and 1 x 100 Mbps multi/single-mode fiber port with SC/ST connector Supports full/half duplex flow control Supports Integrated Loop-up engine Supports MDI/MDI-X auto crossover Provides broadcast storm protection Supports +10 ~ 30 VDC voltage power input Provides surge (EFT) protection 3,000 VDC for power line Supports 4,000 VDC Ethernet ESD protection Supports operating temperatures from -10 ~ 65° C
Request a Quote Datasheet
Description
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting Provides 4 x 10/100 Mbps Ethernet ports with RJ-45 connector and 1 x 100 Mbps multi/single-mode fiber port with SC/ST connector Supports full/half duplex flow control Supports Integrated Loop-up engine Supports MDI/MDI-X auto crossover Provides broadcast storm protection Supports +10 ~ 30 VDC voltage power input Provides surge (EFT) protection 3,000 VDC for power line Supports 4,000 VDC Ethernet ESD protection Supports operating temperatures from -10 ~ 65° C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting - ADAM-6521-BE - Advantech
Cincinnati, OH, United States
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting
ADAM-6521-BE
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting ADAM-6521-BE
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting Provides 4 x 10/100 Mbps Ethernet ports with RJ-45 connector and 1 x 100 Mbps multi/single-mode fiber port with SC/ST connector Supports full/half duplex flow control Supports Integrated Loop-up engine Supports MDI/MDI-X auto crossover Provides broadcast storm protection Supports +10 ~ 30 VDC voltage power input Provides surge (EFT) protection 3,000 VDC for power line Supports 4,000 VDC Ethernet ESD protection Supports operating temperatures from -10 ~ 65° C

4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting

  • Provides 4 x 10/100 Mbps Ethernet ports with RJ-45 connector and 1 x 100 Mbps multi/single-mode fiber port with SC/ST connector
  • Supports full/half duplex flow control
  • Supports Integrated Loop-up engine
  • Supports MDI/MDI-X auto crossover
  • Provides broadcast storm protection
  • Supports +10 ~ 30 VDC voltage power input
  • Provides surge (EFT) protection 3,000 VDC for power line
  • Supports 4,000 VDC Ethernet ESD protection
  • Supports operating temperatures from -10 ~ 65° C
Buy Now Datasheet
Switches, Hubs - ADAM-6521-BE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
ADAM-6521-BE-ND
Switches, Hubs ADAM-6521-BE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Industrial Ethernet Switch; No. Of Ports Advantech - 80P3129 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Switch; No. Of Ports Advantech
80P3129
Industrial Ethernet Switch; No. Of Ports Advantech 80P3129
INDUSTRIAL ETHERNET SWITCH; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Stack / Wall; Port Types:RJ45 x 4, SC x 1; Features:Unmanaged RoHS Compliant: Yes

INDUSTRIAL ETHERNET SWITCH; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Stack / Wall; Port Types:RJ45 x 4, SC x 1; Features:Unmanaged RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number ADAM-6521-BE ADAM-6521-BE-ND 80P3129
Product Name 4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting Switches, Hubs Industrial Ethernet Switch; No. Of Ports Advantech
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

4FE+2FE ST Single-mode Unmanaged Ethernet Switch, ATEX/C1D2, -40~75℃ - EKI-5524SSI-ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
2 suppliers
Switches, Hubs - 2084-BB-SEG308-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
4FE+1FE ST Single-mode Unmanaged Ethernet Switch, -40~75℃ - EKI-2525SI-ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
2 suppliers