7A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Can, Vertical
FUSE, PCB, 7A, 125V, FAST ACTING; Fuse Current:7A; Voltage Rating VAC:125VAC; Product Range:SR-5F Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BOARD MNT 7A 125VAC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 283-SR-5F-7A-APTB-ND | 20M1606 | SR-5F-7A-AP |
| Product Name | Fuses | Fuse, Pcb, 7A, 125V, Fast Acting; Fuse Current Eaton Bussmann | Circuit Protection - Fuses |
| Mounting | Through Hole | Solderable (with leads) | |
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |