Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
220 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 2.5A 120mOhm
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
Product Number | MFBW1V3216-221R | 283-MFBW1V3216-221-RTR-ND |
Product Name | Power Inductor | Ferrite Beads and Chips |
DCR | 0.1200 ohms |
Applications:General Purpose; High Current; High Freqency; Power Inductor; Other