BARTEC ComEx Illuminated button comex illuminated button

Description
The ComEx illuminated button signals command statuses by illuminating or extinguishing a light signal. It is suitable for use in almost all potentially explosive areas in which the functional status of machinery needs to be visibly displayed. The illuminated buttons are executed according to the requirements of type of protection “e-increased safety” and “d-flameproof enclosure”. The illuminated button can be combined with various lamp module actuators. Each illuminated button actuator is inserted in a mounting hole on a control console or control panel. The respective illuminated button is designed for installation on a mounting rail. The conductor is connected using terminals with increased safety on the back of the module. The simple installation of the illuminated button actuators without tools guarantees the high IP protection type.
Request a Quote
Description
The ComEx illuminated button signals command statuses by illuminating or extinguishing a light signal. It is suitable for use in almost all potentially explosive areas in which the functional status of machinery needs to be visibly displayed. The illuminated buttons are executed according to the requirements of type of protection “e-increased safety” and “d-flameproof enclosure”. The illuminated button can be combined with various lamp module actuators. Each illuminated button actuator is inserted in a mounting hole on a control console or control panel. The respective illuminated button is designed for installation on a mounting rail. The conductor is connected using terminals with increased safety on the back of the module. The simple installation of the illuminated button actuators without tools guarantees the high IP protection type.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ComEx Illuminated button - comex illuminated button - BARTEC
Bad Mergentheim, Germany
ComEx Illuminated button
comex illuminated button
ComEx Illuminated button comex illuminated button
The ComEx illuminated button signals command statuses by illuminating or extinguishing a light signal. It is suitable for use in almost all potentially explosive areas in which the functional status of machinery needs to be visibly displayed. The illuminated buttons are executed according to the requirements of type of protection “e-increased safety” and “d-flameproof enclosure”. The illuminated button can be combined with various lamp module actuators. Each illuminated button actuator is inserted in a mounting hole on a control console or control panel. The respective illuminated button is designed for installation on a mounting rail. The conductor is connected using terminals with increased safety on the back of the module. The simple installation of the illuminated button actuators without tools guarantees the high IP protection type.

The ComEx illuminated button signals command statuses by illuminating or extinguishing a light signal. It is suitable for use in almost all potentially explosive areas in which the functional status of machinery needs to be visibly displayed. The illuminated buttons are executed according to the requirements of type of protection “e-increased safety” and “d-flameproof enclosure”. The illuminated button can be combined with various lamp module actuators. Each illuminated button actuator is inserted in a mounting hole on a control console or control panel. The respective illuminated button is designed for installation on a mounting rail. The conductor is connected using terminals with increased safety on the back of the module. The simple installation of the illuminated button actuators without tools guarantees the high IP protection type.

Supplier's Site

Technical Specifications

  BARTEC
Product Category Pushbutton Switches
Product Number comex illuminated button
Product Name ComEx Illuminated button
Features Illuminated Switch; Pilot Light
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details