Fuse 200A 500V Bolt Tap Product overview: FWH-200A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWH-200A can be used for catalog matching and distributor lookup.
FUSE, 200 AMP, 500 VOLT, BLADE, FAST ACTING, VOLTAGE RATING VDC:500 VOLT, VOLTAGE RATING VAC:500 VOLT, FUSE CURRENT:200 AMP, FUSE SIZE IMPERIAL:1.156" X 1.836", SERIES:. FREE 2 YEAR RADWELL WARRANTY
FUSE CARTRIDGE 200A 500VAC/VDC
FUSE, 200A, 500V, BLADE, FAST ACTING; Product Range:FWH Series; Fuse Current:200A; Blow Characteristic:Fast Acting; Fuse Size Metric:29.36mm x 46.63mm; Fuse Size Imperial:1.156" x 1.836"; Voltage Rating VDC:500VDC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-FWH-200A | 176172880 | FWH-200A | 94F2219 |
| Product Name | 200A 500V Circuit Protection Fuse | Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, 200A, 500V, Blade, Fast Acting; Product Range Eaton Bussmann |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 500 volts | 500 volts | 500 volts | |
| Rated Current | 200 amps | 200 amps | 200 amps | 200 amps |