Cooper Bussmann, Inc. 20A 600V Circuit Protection Fuse FCF20RN

Description
Fuse Class CF Fast Acting 20A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF20RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF20RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CF Fast Acting 20A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF20RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF20RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A 600V Circuit Protection Fuse
139-FCF20RN
20A 600V Circuit Protection Fuse 139-FCF20RN
Fuse Class CF Fast Acting 20A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF20RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF20RN can be used for catalog matching and distributor lookup.

Fuse Class CF Fast Acting 20A 600V Socket Lug 47.75 X 19.05 X 25.4mm Glass Carton CE/CSA/UL Product overview: FCF20RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF20RN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Fast Acting, 20A, 600V; Product Range Eaton Bussmann - 75T4294 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 20A, 600V; Product Range Eaton Bussmann
75T4294
Fuse, Fast Acting, 20A, 600V; Product Range Eaton Bussmann 75T4294
FUSE, FAST ACTING, 20A, 600V; Product Range:CUBEFuse Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:47.75mm x 19.05mm x 25.4mm; Fuse Size Imperial:1.88" x 0.75" x 1" RoHS Compliant: Yes

FUSE, FAST ACTING, 20A, 600V; Product Range:CUBEFuse Series; Fuse Current:20A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:47.75mm x 19.05mm x 25.4mm; Fuse Size Imperial:1.88" x 0.75" x 1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 139-FCF20RN 75T4294
Product Name 20A 600V Circuit Protection Fuse Fuse, Fast Acting, 20A, 600V; Product Range Eaton Bussmann
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Subminiature Fuses - VF263 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers