Allegro MicroSystems Inc. Switches (Solid State) A1101LLHLT-T

Description
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 620-1000-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1000-1-ND
Switches (Solid State) 620-1000-1-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1000-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1000-2-ND
Switches (Solid State) 620-1000-2-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1000-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1000-6-ND
Switches (Solid State) 620-1000-6-ND
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 620-1000-1-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002911-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1040947-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details