Eaton Corporation Sensor Fiber Optic Cable E51KT114K

Description
GLASS, DUPLEX TYPE 4 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH THREADED BEAD BUSTER ATTACHMENT E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT114K - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT114K
Sensor Fiber Optic Cable E51KT114K
GLASS, DUPLEX TYPE 4 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.0625 INCH DIA FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING UNTHREADED SENSING TIP TYPE SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH THREADED BEAD BUSTER ATTACHMENT E51KT MODEL
  • GLASS, DUPLEX TYPE
  • 4 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • DIFFUSE REFLECTIVE SENSOR TYPE
  • 0.0625 INCH DIA FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • UNTHREADED SENSING TIP TYPE
  • SENSING TIP SIZE 0.187 INCH DIAMETER X 0.5 INCH LENGTH
  • THREADED BEAD BUSTER ATTACHMENT
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT114K
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0625 mm (0.0025 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Patch cable, 550um core, .22NA, 3m Lg - FBR-102 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details
Optical Fiber Cables -  - Smiths Interconnect
Smiths Interconnect
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Maximum Attenuation 2.3 dB/km (0.7010 dB/1000 ft)
View Details
Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details